M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)
IC MCU 16/32BIT ROMLESS 100LFQFP Product overview: M30840SGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30840SGP#U5 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 785008-M30840SGP#U5
Series: M16C M32C/80/84
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M32C/80
Speed: 32MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 45
Program Memory Type: ROMless
RAM Size: 10K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: M30840SGP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): Am188EM-20VC\W; Am188EM-40VC\W; Am188EM-33VC\W; Am188EM-25VC\W;
Introduction Date: March 12, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 16/32BIT ROMLESS 100LFQFP
IC MCU 16/32BIT ROMLESS 100LFQFP
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30840SGP#U5-ND | 685-M30840SGP#U5 | 785008-M30840SGP#U5 | M30840SGP#U5 | M30840SGP#U5 | M30840SGP#U5 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M30840SGP#U5 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless |