Renesas Electronics Corporation 16-bit 16BIT 128KB 32MHz Embedded Microcontroller MCU M30840MCT-G23GP#UF

Description
IC MCU 16BIT 128KB MROM 100LFQFP / M32C/80 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 100-LFQFP (14x14) Product overview: M30840MCT-G23GP#UF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-M30840MCT-G23GP# UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB MROM 100LFQFP / M32C/80 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 100-LFQFP (14x14) Product overview: M30840MCT-G23GP#UF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-M30840MCT-G23GP# UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB 32MHz Embedded Microcontroller MCU - 776-M30840MCT-G23GP#UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB 32MHz Embedded Microcontroller MCU
776-M30840MCT-G23GP#UF
16-bit 16BIT 128KB 32MHz Embedded Microcontroller MCU 776-M30840MCT-G23GP#UF
IC MCU 16BIT 128KB MROM 100LFQFP / M32C/80 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 100-LFQFP (14x14) Product overview: M30840MCT-G23GP#UF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-M30840MCT-G23GP# UF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB MROM 100LFQFP / M32C/80 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 100-LFQFP (14x14) Product overview: M30840MCT-G23GP#UF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-M30840MCT-G23GP#UF can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 989444-M30840MCT-G23GP#UF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
989444-M30840MCT-G23GP#UF
Integrated Circuits (ICs) - Embedded - Microcontrollers 989444-M30840MCT-G23GP#UF
Win Source Part Number: 989444-M30840MCT-G23 GP#UF Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M32C/80/84 Core Processor: M32C/80 Speed: 32MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM RAM Size: 10K x 8 Data Converters: A/D 34x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Base Product Number: M30840 Product Status: Obsolete

Win Source Part Number: 989444-M30840MCT-G23GP#UF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M32C/80/84
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
RAM Size: 10K x 8
Data Converters: A/D 34x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Base Product Number: M30840
Product Status: Obsolete

Buy Now
Microcontrollers - M30840MCT-G23GP#UF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30840MCT-G23GP#UF
Microcontrollers M30840MCT-G23GP#UF
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/84 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 100-LFQFP (14x14)

Buy Now
Embedded - Microcontrollers - M30840MCT-G23GP#UF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30840MCT-G23GP#UF
Embedded - Microcontrollers M30840MCT-G23GP#UF
IC MCU 16BIT 128KB MROM 100LFQFP

IC MCU 16BIT 128KB MROM 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 776-M30840MCT-G23GP#UF 989444-M30840MCT-G23GP#UF M30840MCT-G23GP#UF M30840MCT-G23GP#UF
Product Name 16-bit 16BIT 128KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 10 KB 128 KB 10 KB
Package Type Other; Tray QFP; Other; 100-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details