IC MCU 32BIT 128KB MROM 100LFQFP
M32C/80 M16C™ M32C/80/81 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) Mask ROM 100-LFQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30810MCT-G72GP#X1 | M30810MCT-G72GP#X1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 10 KB |