Manufacturer: Renesas Electronics America
Win Source Part Number: 122108-M30802SGP#D5
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/80
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/80
Speed: 20MHz
Package: 144-LQFP
Manufacturer Device Package: 144-LFQFP (20x20)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 81
Program Memory Type: ROMless
RAM Size: 10K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 122108-M30802SGP#D5 |
| Product Name | Integrated Circuits(ICs) |