IC MCU 16/32BIT ROMLESS 100LFQFP
IC MCU
M32C/80 M16C™ M32C/80/80 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-M30800SAGP-BL#35-ND | M30800SAGP-BL#35 | M30800SAGP-BL#35 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM Type | ROMLess |