Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M306NNFJGP M306NNFJGP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 072902-M306NNFJGP Packaging: Tray Core Processor: M16C/60 Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 072902-M306NNFJGP Packaging: Tray Core Processor: M16C/60 Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M306NNFJGP - 072902-M306NNFJGP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M306NNFJGP
072902-M306NNFJGP
Embedded - Embedded - Microcontrollers - M306NNFJGP 072902-M306NNFJGP
Manufacturer: Renesas Electronics America Win Source Part Number: 072902-M306NNFJGP Packaging: Tray Core Processor: M16C/60 Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 072902-M306NNFJGP
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 111
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-LQFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 31K x 8

Buy Now Datasheet
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-M306NNFJGP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-M306NNFJGP
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-M306NNFJGP
IC MCU 16BIT 512KB FLASH 128LQFP Product overview: M306NNFJGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306NNFJGP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 128LQFP Product overview: M306NNFJGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306NNFJGP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 072902-M306NNFJGP 685-M306NNFJGP
Product Name Embedded - Embedded - Microcontrollers - M306NNFJGP 16-bit 16BIT 512KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 24 MHz
RAM 512 KB 31 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details