Renesas Electronics Corporation Microcontrollers M306N4MGT-165FPUSQ

Description
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)
Description
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)
Datasheet
Datasheet Summary
Powered by GS/AI

The M306N4MGT-165FPUSQ microcontroller from Quarktwin Technology Ltd. is part of the M16C/6N Group, utilizing a high-performance silicon gate CMOS process. It features a 16-bit CPU core capable of operating at speeds up to 20 MHz and offers 256 KB of mask ROM. The device is packaged in a 100-pin QFP format, making it suitable for various applications, including automotive and industrial control systems. It includes two CAN (Controller Area Network) modules compliant with the 2.0B specification, enhancing its utility in communication and control tasks. The microcontroller is designed for high-speed arithmetic and logic operations, supported by a built-in multiplier and DMAC. This product is ideal for engineers looking for a reliable solution for automotive and industrial applications requiring efficient processing capabilities.

Datasheet Summary
Powered by GS/AI

The M306N4MGT-165FPUSQ microcontroller from Quarktwin Technology Ltd. is part of the M16C/6N Group, utilizing a high-performance silicon gate CMOS process. It features a 16-bit CPU core capable of operating at speeds up to 20 MHz and offers 256 KB of mask ROM. The device is packaged in a 100-pin QFP format, making it suitable for various applications, including automotive and industrial control systems. It includes two CAN (Controller Area Network) modules compliant with the 2.0B specification, enhancing its utility in communication and control tasks. The microcontroller is designed for high-speed arithmetic and logic operations, supported by a built-in multiplier and DMAC. This product is ideal for engineers looking for a reliable solution for automotive and industrial applications requiring efficient processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M306N4MGT-165FPUSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M306N4MGT-165FPUSQ
Microcontrollers M306N4MGT-165FPUSQ
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)

M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - M306N4MGT-165FPUSQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M306N4MGT-165FPUSQ
Embedded - Microcontrollers M306N4MGT-165FPUSQ
IC MCU 16BIT 256KB MROM 100PQFP

IC MCU 16BIT 256KB MROM 100PQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M306N4MGT-165FPUSQ M306N4MGT-165FPUSQ
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details