IC MCU 16BIT 256KB MROM 100PQFP
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M306N4MGT-158FPUSL | M306N4MGT-158FPUSL |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 10 KB |