Renesas Electronics Corporation Embedded - Microcontrollers M306N4MGT-153FPUSQ

Description
IC MCU 16BIT 256KB MROM 100PQFP
Description
IC MCU 16BIT 256KB MROM 100PQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The M306N4MGT-153FPUSQ is a microcontroller from the M16C/6N Group, utilizing a high-performance silicon gate CMOS process. It features a 16-bit CPU core capable of operating at speeds up to 20 MHz and offers 256 KB of mask ROM. The device is packaged in a 100-pin QFP format, making it suitable for various applications, particularly in automotive and industrial control systems. It includes two CAN (Controller Area Network) modules compliant with the 2.0B specification, enhancing its utility in communication tasks. The microcontroller is designed for high-speed arithmetic and logic operations, supported by an integrated multiplier and Direct Memory Access Controller (DMAC). This product is ideal for engineers looking for a reliable solution for automotive and industrial applications requiring efficient processing capabilities.

Datasheet Summary
Powered by GS/AI

The M306N4MGT-153FPUSQ is a microcontroller from the M16C/6N Group, utilizing a high-performance silicon gate CMOS process. It features a 16-bit CPU core capable of operating at speeds up to 20 MHz and offers 256 KB of mask ROM. The device is packaged in a 100-pin QFP format, making it suitable for various applications, particularly in automotive and industrial control systems. It includes two CAN (Controller Area Network) modules compliant with the 2.0B specification, enhancing its utility in communication tasks. The microcontroller is designed for high-speed arithmetic and logic operations, supported by an integrated multiplier and Direct Memory Access Controller (DMAC). This product is ideal for engineers looking for a reliable solution for automotive and industrial applications requiring efficient processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - M306N4MGT-153FPUSQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M306N4MGT-153FPUSQ
Embedded - Microcontrollers M306N4MGT-153FPUSQ
IC MCU 16BIT 256KB MROM 100PQFP

IC MCU 16BIT 256KB MROM 100PQFP

Supplier's Site Datasheet
Microcontrollers - M306N4MGT-153FPUSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M306N4MGT-153FPUSQ
Microcontrollers M306N4MGT-153FPUSQ
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)

M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M306N4MGT-153FPUSQ M306N4MGT-153FPUSQ
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers