MCU 16-bit CISC 256KB Flash 5V Automotive 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: M306N4FGTFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306N4FGTFP can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 201541-M306N4FGTFP
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M306N4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): MB90488BPF; MB90F549PFG-E1; MB90F549PFV-E1; MB90F549PFV;
Introduction Date: July 16, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 256KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M306N4FGTFP | 201541-M306N4FGTFP | M306N4FGTFP | M306N4FGTFP |
| Product Name | Automotive 16-bit 256KB 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M306N4FGTFP | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 10 KB | 256 KB | 10 KB | 10 KB |
| Package Type | Other; Tray | QFP; Other; 100-QFP (14x20) | QFP; Other; 100-BQFP | QFP; Other; 100-BQFP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Active | Removed; Obsolete |