Renesas Electronics Corporation Integrated Circuits(ICs) M306N4FCTFP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207080-M306N4FCTFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/6N4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP (14x20) Operating Supply Voltage: 4.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207080-M306N4FCTFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/6N4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP (14x20) Operating Supply Voltage: 4.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207080-M306N4FCTFP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207080-M306N4FCTFP
Integrated Circuits(ICs) 207080-M306N4FCTFP
Manufacturer: Renesas Electronics America Win Source Part Number: 207080-M306N4FCTFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/6N4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP (14x20) Operating Supply Voltage: 4.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Renesas Electronics America
Win Source Part Number: 207080-M306N4FCTFP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60/6N4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 4.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: CAN, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207080-M306N4FCTFP
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data