Renesas Electronics Corporation Integrated Circuits(ICs) M3062GF8NGP#D5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 140117-M3062GF8NGP#D 5 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 10MHz Package: 100-LQFP Manufacturer Device Package: 100-LFQFP (14x14) Operating Supply Voltage: 2.7 V ~ 3.6 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 140117-M3062GF8NGP#D 5 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 10MHz Package: 100-LQFP Manufacturer Device Package: 100-LFQFP (14x14) Operating Supply Voltage: 2.7 V ~ 3.6 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 140117-M3062GF8NGP#D5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
140117-M3062GF8NGP#D5
Integrated Circuits(ICs) 140117-M3062GF8NGP#D5
Manufacturer: Renesas Electronics America Win Source Part Number: 140117-M3062GF8NGP#D 5 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 10MHz Package: 100-LQFP Manufacturer Device Package: 100-LFQFP (14x14) Operating Supply Voltage: 2.7 V ~ 3.6 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Renesas Electronics America
Win Source Part Number: 140117-M3062GF8NGP#D5
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 10MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LFQFP (14x14)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 140117-M3062GF8NGP#D5
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data