IC MCU 16BIT 512KB FLASH 100QFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 512KB FLASH 100QFP
IC MCU 16BIT 512KB FLASH 100QFP
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30626FJPFP#U7C | M30626FJPFP#U7C | M30626FJPFP#U7C | M30626FJPFP#U7C |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 31 KB | 31 KB | 31 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts |