Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011619-M30626FHPGP#
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Type: FLASH
Memory Size: 384 kB
Interface: UART
RAM Size: 31 kB
Access Time: 24 µs
Number of Pins: 100
Categories: OEM Parts(M-N)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of Timers/Counters: 11
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011619-M30626FHPGP#D5C |
| Product Name | OEM Parts - OEM Parts (M - N) - M30626FHPGP#D5C |