Renesas Electronics Corporation Microcontrollers M30624FGPGP#35C

Description
IC MCU 16BIT 256KB FLSH 100LFQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLSH 100LFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-M30624FGPGP#35C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-M30624FGPGP#35C-ND
Microcontrollers 559-M30624FGPGP#35C-ND
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30624FGPGP#35C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30624FGPGP#35C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30624FGPGP#35C
IC MCU

IC MCU

Supplier's Site
Microcontrollers - M30624FGPGP#35C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30624FGPGP#35C
Microcontrollers M30624FGPGP#35C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-M30624FGPGP#35C-ND M30624FGPGP#35C M30624FGPGP#35C
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers