Renesas Electronics Corporation 16-bit 256KB 3.3V Embedded Microcontroller MCU M30624FGNHP#U5

Description
MCU 16-bit R8C CISC 256KB Flash 3.3V 100-Pin TQFP Product overview: M30624FGNHP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGNHP#U5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit R8C CISC 256KB Flash 3.3V 100-Pin TQFP Product overview: M30624FGNHP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGNHP#U5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 256KB 3.3V Embedded Microcontroller MCU - 685-M30624FGNHP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 3.3V Embedded Microcontroller MCU
685-M30624FGNHP#U5
16-bit 256KB 3.3V Embedded Microcontroller MCU 685-M30624FGNHP#U5
MCU 16-bit R8C CISC 256KB Flash 3.3V 100-Pin TQFP Product overview: M30624FGNHP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGNHP#U5 can be used for catalog matching and distributor lookup.

MCU 16-bit R8C CISC 256KB Flash 3.3V 100-Pin TQFP Product overview: M30624FGNHP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGNHP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M30624FGNHP#U5 - 1008707-M30624FGNHP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30624FGNHP#U5
1008707-M30624FGNHP#U5
Embedded - Embedded - Microcontrollers - M30624FGNHP#U5 1008707-M30624FGNHP#U5
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008707-M30624FGNHP# U5 Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: UART, USART Peripherals: DMA, PWM, WDT RAM Size: 20 kB Oscillator Type: Internal Access Time: 16 µs Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 85 Number of Programmable I/O: 87 Number of Timers/Counters: 11

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008707-M30624FGNHP#U5
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: UART, USART
Peripherals: DMA, PWM, WDT
RAM Size: 20 kB
Oscillator Type: Internal
Access Time: 16 µs
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 85
Number of Programmable I/O: 87
Number of Timers/Counters: 11

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30624FGNHP#U5 1008707-M30624FGNHP#U5
Product Name 16-bit 256KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30624FGNHP#U5
Data Bus 16 Bit 16 Bit
RAM 20 KB 0.0200 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface UART, USART UART; USART; UART, USART
Package Type Other; TQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details