Manufacturer: Renesas Electronics America
Win Source Part Number: 138973-M30624FGNFP#U
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 3 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 18x10b, D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 138973-M30624FGNFP#U3 |
| Product Name | Integrated Circuits(ICs) |