Renesas Electronics Corporation 16-bit 62A 16MHz 256KB Embedded Microcontroller MCU M30624FGAFP#U5

Description
M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-QFP (14x20) Product overview: M30624FGAFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 62A, 16MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 62A, 16MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGAFP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-QFP (14x20) Product overview: M30624FGAFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 62A, 16MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 62A, 16MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGAFP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 62A 16MHz 256KB Embedded Microcontroller MCU - 685-M30624FGAFP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 62A 16MHz 256KB Embedded Microcontroller MCU
685-M30624FGAFP#U5
16-bit 62A 16MHz 256KB Embedded Microcontroller MCU 685-M30624FGAFP#U5
M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-QFP (14x20) Product overview: M30624FGAFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 62A, 16MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 62A, 16MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGAFP#U5 can be used for catalog matching and distributor lookup.

M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-QFP (14x20) Product overview: M30624FGAFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 62A, 16MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 62A, 16MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGAFP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 138195-M30624FGAFP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
138195-M30624FGAFP#U5
Integrated Circuits(ICs) 138195-M30624FGAFP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 138195-M30624FGAFP#U 5 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/62A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP (14x20) Operating Supply Voltage: 4.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 138195-M30624FGAFP#U5
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60/62A
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 4.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30624FGAFP#U5 138195-M30624FGAFP#U5
Product Name 16-bit 62A 16MHz 256KB Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 16 Bit 16 Bit
RAM 20 KB 256 KB
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - CG7297AM - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers