M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 48KB (48K x 8) Mask ROM 100-LFQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | M30622M6P-XXXGP#U0 |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Last Time Buy |
| Clock Speed | 24 MHz |