Renesas Electronics Corporation Microcontrollers M30622F8PGP#33C

Description
IC MCU 16BIT 64KB FLASH 100LFQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 100LFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-M30622F8PGP#33C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-M30622F8PGP#33C-ND
Microcontrollers 559-M30622F8PGP#33C-ND
IC MCU 16BIT 64KB FLASH 100LFQFP

IC MCU 16BIT 64KB FLASH 100LFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30622F8PGP#33C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30622F8PGP#33C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30622F8PGP#33C
IC MCU

IC MCU

Supplier's Site
Microcontrollers - M30622F8PGP#33C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30622F8PGP#33C
Microcontrollers M30622F8PGP#33C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-M30622F8PGP#33C-ND M30622F8PGP#33C M30622F8PGP#33C
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers