Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU M30622F8PFP#U3C

Description
IC MCU 16BIT 64KB FLASH 100QFP Product overview: M30622F8PFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PFP#U3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 100QFP Product overview: M30622F8PFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PFP#U3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M30622F8PFP#U3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30622F8PFP#U3C
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30622F8PFP#U3C
IC MCU 16BIT 64KB FLASH 100QFP Product overview: M30622F8PFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PFP#U3C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100QFP Product overview: M30622F8PFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PFP#U3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30622F8PFP#U3C - 811610-M30622F8PFP#U3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30622F8PFP#U3C
811610-M30622F8PFP#U3C
Embedded - Embedded - Microcontrollers - M30622F8PFP#U3C 811610-M30622F8PFP#U3C
Manufacturer: Renesas Electronics America Win Source Part Number: 811610-M30622F8PFP#U 3C Packaging: Tray Mounting Style: SMD Core Processor: M16C/60 Speed: 24MHz Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Part Number Series: M30622 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 811610-M30622F8PFP#U3C
Packaging: Tray
Mounting Style: SMD
Core Processor: M16C/60
Speed: 24MHz
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-BQFP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Part Number Series: M30622
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Microcontrollers - M30622F8PFP#U3C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30622F8PFP#U3C-ND
Microcontrollers M30622F8PFP#U3C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Microcontrollers - M30622F8PFP#U3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30622F8PFP#U3C
Microcontrollers M30622F8PFP#U3C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Microcontrollers - M30622F8PFP#U3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30622F8PFP#U3C
Microcontrollers M30622F8PFP#U3C
IC MCU 16BIT 64KB FLASH 100QFP

IC MCU 16BIT 64KB FLASH 100QFP

Supplier's Site Datasheet
Embedded - Microcontrollers - M30622F8PFP#U3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30622F8PFP#U3C
Embedded - Microcontrollers M30622F8PFP#U3C
IC MCU 16BIT 64KB FLASH 100QFP

IC MCU 16BIT 64KB FLASH 100QFP

Supplier's Site Datasheet
IC MCU 16BIT 64KB FLASH 100QFP - 668-M30622F8PFP#U3C - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 100QFP
668-M30622F8PFP#U3C
IC MCU 16BIT 64KB FLASH 100QFP 668-M30622F8PFP#U3C
IC MCU 16BIT 64KB FLASH 100QFP

IC MCU 16BIT 64KB FLASH 100QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30622F8PFP#U3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30622F8PFP#U3C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30622F8PFP#U3C
IC MCU 16BIT 64KB FLASH 100QFP

IC MCU 16BIT 64KB FLASH 100QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30622F8PFP#U3C 811610-M30622F8PFP#U3C M30622F8PFP#U3C-ND M30622F8PFP#U3C M30622F8PFP#U3C M30622F8PFP#U3C 668-M30622F8PFP#U3C M30622F8PFP#U3C
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30622F8PFP#U3C Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 64KB FLASH 100QFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 volts
Serial Interface UART UART; USART I²C; UART; USART; I2C, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details