Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30620SPFP M30620SPFP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 086372-M30620SPFP Packaging: Tray Core Processor: M16C/60 Number of I/O: 50 Program Memory Type: ROMless Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 086372-M30620SPFP Packaging: Tray Core Processor: M16C/60 Number of I/O: 50 Program Memory Type: ROMless Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30620SPFP - 086372-M30620SPFP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30620SPFP
086372-M30620SPFP
Embedded - Embedded - Microcontrollers - M30620SPFP 086372-M30620SPFP
Manufacturer: Renesas Electronics America Win Source Part Number: 086372-M30620SPFP Packaging: Tray Core Processor: M16C/60 Number of I/O: 50 Program Memory Type: ROMless Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 086372-M30620SPFP
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 50
Program Memory Type: ROMless
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT Embedded Microcontroller MCU - 685-M30620SPFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-M30620SPFP
16-bit 16BIT Embedded Microcontroller MCU 685-M30620SPFP
IC MCU 16BIT ROMLESS 100QFP Product overview: M30620SPFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620SPFP can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 100QFP Product overview: M30620SPFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620SPFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086372-M30620SPFP 685-M30620SPFP
Product Name Embedded - Embedded - Microcontrollers - M30620SPFP 16-bit 16BIT Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 24 MHz
RAM 10 KB 10 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details