Manufacturer: Renesas Electronics America
Win Source Part Number: 207065-M30612SAFP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60/61
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 10MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 87
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROMless
RAM Size: 4K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207065-M30612SAFP |
| Product Name | Integrated Circuits(ICs) |