Renesas Electronics Corporation Integrated Circuits(ICs) M30610ECFP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207064-M30610ECFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/61 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 10MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: OTP RAM Size: 10K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207064-M30610ECFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/61 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 10MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: OTP RAM Size: 10K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207064-M30610ECFP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207064-M30610ECFP
Integrated Circuits(ICs) 207064-M30610ECFP
Manufacturer: Renesas Electronics America Win Source Part Number: 207064-M30610ECFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/61 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 10MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: OTP RAM Size: 10K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 207064-M30610ECFP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60/61
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 10MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: OTP
RAM Size: 10K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207064-M30610ECFP
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data