M16C/30 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz ROMless 100-LFQFP (14x14)
IC MCU
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30302SPGP#35 | M30302SPGP#35 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active |
| Clock Speed | 16 MHz | 16 MHz |
| RAM | 6 KB | 6 KB |