Renesas Electronics Corporation 16-bit 16BIT 192KB Embedded Microcontroller MCU M30302FEPFP#U5

Description
IC MCU 16BIT 192KB FLASH 100QFP Product overview: M30302FEPFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPFP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 192KB FLASH 100QFP Product overview: M30302FEPFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPFP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-M30302FEPFP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-M30302FEPFP#U5
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-M30302FEPFP#U5
IC MCU 16BIT 192KB FLASH 100QFP Product overview: M30302FEPFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPFP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 100QFP Product overview: M30302FEPFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPFP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30302FEPFP#U5 - 784995-M30302FEPFP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30302FEPFP#U5
784995-M30302FEPFP#U5
Embedded - Embedded - Microcontrollers - M30302FEPFP#U5 784995-M30302FEPFP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 784995-M30302FEPFP#U 5 Series: M16C M16C/30 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 18x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30302FEP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GPF; MB90F548GLSPF; Introduction Date: August 20, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784995-M30302FEPFP#U5
Series: M16C M16C/30
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 18x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30302FEP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GPF; MB90F548GLSPF;
Introduction Date: August 20, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30302FEPFP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FEPFP#U5
Microcontrollers M30302FEPFP#U5
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - M30302FEPFP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30302FEPFP#U5
Embedded - Microcontrollers M30302FEPFP#U5
IC MCU 16BIT 192KB FLASH 100QFP

IC MCU 16BIT 192KB FLASH 100QFP

Supplier's Site Datasheet
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin PQFP - 668-M30302FEPFP#U5 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin PQFP
668-M30302FEPFP#U5
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin PQFP 668-M30302FEPFP#U5
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin PQFP

MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin PQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30302FEPFP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30302FEPFP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30302FEPFP#U5
IC MCU 16BIT 192KB FLASH 100QFP

IC MCU 16BIT 192KB FLASH 100QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30302FEPFP#U5 784995-M30302FEPFP#U5 M30302FEPFP#U5 M30302FEPFP#U5 668-M30302FEPFP#U5 M30302FEPFP#U5
Product Name 16-bit 16BIT 192KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30302FEPFP#U5 Microcontrollers Embedded - Microcontrollers MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin PQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 6 KB 192 KB 6 KB 6 KB 6 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 100-BQFP QFP; Other; 100-BQFP Other; 100-BQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details