ERROR: no product mention
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 784994-M30302FCPGP#U
Series: M16C M16C/30
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 18x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30302FCP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): MB90483CPMC; MB96F346YWA PMC-GSE2; MB96F347RWA PMC-GE2; MB96F346YSA PMC-GE2;
Introduction Date: August 20, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: M30302FCPGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FCPGP#U3 can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
IC MCU 16BIT 128KB FLSH 100LFQFP
IC MCU 16BIT 128KB FLSH 100LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30302FCPGP#U3-ND | 784994-M30302FCPGP#U3 | 685-M30302FCPGP#U3 | M30302FCPGP#U3 | M30302FCPGP#U3 | M30302FCPGP#U3 | M30302FCPGP#U3 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - M30302FCPGP#U3 | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 18x10b | ||||||
| RAM | 5 KB | 128 KB | 5 KB | 5 KB | 5 KB | 5 KB | |
| ROM | 128 KB |