Manufacturer: Renesas Electronics America
Win Source Part Number: 131734-M30302FCPFP#U
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 5K x 8
IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30302FCPFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FCPFP#U5 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 100QFP
IC MCU 16BIT 128KB FLASH 100QFP
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 131734-M30302FCPFP#U5 | 685-M30302FCPFP#U5 | M30302FCPFP#U5 | M30302FCPFP#U5 | M30302FCPFP#U5 |
| Product Name | Embedded - Embedded - Microcontrollers - M30302FCPFP#U5 | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 128 KB | 5 KB | 5 KB | 5 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH |