Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU M30291F8THP#U3A

Description
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30291F8THP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30291F8THP#U3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30291F8THP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30291F8THP#U3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M30291F8THP#U3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30291F8THP#U3A
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30291F8THP#U3A
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30291F8THP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30291F8THP#U3A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30291F8THP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30291F8THP#U3A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M30291F8THP#U3A - 924812-M30291F8THP#U3A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30291F8THP#U3A
924812-M30291F8THP#U3A
Embedded - Embedded - Microcontrollers - M30291F8THP#U3A 924812-M30291F8THP#U3A
Manufacturer: Renesas Electronics America Win Source Part Number: 924812-M30291F8THP#U 3A Series: M16C™ M16C/Tiny/29 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IEBus, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 924812-M30291F8THP#U3A
Series: M16C™ M16C/Tiny/29
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microcontrollers - M30291F8THP#U3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30291F8THP#U3A
Embedded - Microcontrollers M30291F8THP#U3A
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - M30291F8THP#U3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30291F8THP#U3A
Microcontrollers M30291F8THP#U3A
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30291F8THP#U3A 924812-M30291F8THP#U3A M30291F8THP#U3A M30291F8THP#U3A
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30291F8THP#U3A Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Package Type Other; 64-LQFP QFP; Other; 64-LFQFP (10x10) QFP; Other; 64-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 20 MHz 20 MHz
RAM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - CG7889AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details