MCU LQFP Product overview: M30290FCTHP#U7A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FCTHP#U7A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379010-M30290FCTHP#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: M16C™ M16C/Tiny/29T
Package: Tray
Product Status: Obsolete
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Base Product Number: M30290
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: EAR99
Speed: 20MHz
Number of I/O: 71
Core Processor: M16C/60
Core Size: 16-Bit
Connectivity: CANbus, I²C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 12K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 27x10b
Oscillator Type: Internal
M16C/60 M16C™ M16C/Tiny/29T Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
MCU LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30290FCTHP#U7A | M30290FCTHP#U7A-ND | 1379010-M30290FCTHP#U7A | M30290FCTHP#U7A | M30290FCTHP#U7A | M30290FCTHP#U7A |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| RAM | 12 KB | 12 KB | 128 KB | 12 KB | 12 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||
| Package Type | Other; Tray | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | QFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit |