M16C/60 M16C™ M16C/Tiny/29T Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
MCU LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30290FATHP#US1 | M30290FATHP#US1 | M30290FATHP#US1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 8 KB | 8 KB |