Manufacturer: Renesas Electronics America
Win Source Part Number: 880625-M30281FCHP#U3
Series: M16C™ M16C/Tiny/28
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30281
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: M30281FCHP#U3B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281FCHP#U3B can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 64LFQFP
IC MCU 16BIT 128KB FLASH 64LFQFP
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
MCU, 16BIT, 20MHZ, LFQFP-64; Product Range:M16C Family, M16C/Tiny Series, M16C/28 Group Microcontrollers; Architecture:M16C/60
IC MCU 16BIT 128KB FLASH 64LFQFP
IC MCU 16BIT 128KB FLASH 64LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880625-M30281FCHP#U3B | 685-M30281FCHP#U3B | 668-M30281FCHP#U3B | M30281FCHP#U3B | M30281FCHP#U3B | 23AH3293 | M30281FCHP#U3B | M30281FCHP#U3B |
| Product Name | Embedded - Embedded - Microcontrollers - M30281FCHP#U3B | 16-bit 16BIT 128KB Embedded Microcontroller MCU | IC MCU 16BIT 128KB FLASH 64LFQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 20Mhz, Lfqfp-64; Product Range Renesas | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 24 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |