Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30281FATHP/U3 M30281FATHP/U3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 201258-M30281FATHP/U 3 Packaging: Tray Core Processor: M16C/60 Number of I/O: 55 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 201258-M30281FATHP/U 3 Packaging: Tray Core Processor: M16C/60 Number of I/O: 55 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30281FATHP/U3 - 201258-M30281FATHP/U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30281FATHP/U3
201258-M30281FATHP/U3
Embedded - Embedded - Microcontrollers - M30281FATHP/U3 201258-M30281FATHP/U3
Manufacturer: Renesas Electronics America Win Source Part Number: 201258-M30281FATHP/U 3 Packaging: Tray Core Processor: M16C/60 Number of I/O: 55 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 201258-M30281FATHP/U3
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 55
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LFQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-M30281FATHP/U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-M30281FATHP/U3
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-M30281FATHP/U3
IC MCU 16BIT 96KB FLASH 64LFQFP Product overview: M30281FATHP/U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281FATHP/U3 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 64LFQFP Product overview: M30281FATHP/U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281FATHP/U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 201258-M30281FATHP/U3 685-M30281FATHP/U3
Product Name Embedded - Embedded - Microcontrollers - M30281FATHP/U3 16-bit 16BIT 96KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 96 KB 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164SL6RMCAHXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers