Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30281F6HP#U9 M30281F6HP#U9

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 201252-M30281F6HP#U9 Packaging: Tray Core Processor: M16C/60 Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 201252-M30281F6HP#U9 Packaging: Tray Core Processor: M16C/60 Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30281F6HP#U9 - 201252-M30281F6HP#U9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30281F6HP#U9
201252-M30281F6HP#U9
Embedded - Embedded - Microcontrollers - M30281F6HP#U9 201252-M30281F6HP#U9
Manufacturer: Renesas Electronics America Win Source Part Number: 201252-M30281F6HP#U9 Packaging: Tray Core Processor: M16C/60 Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 201252-M30281F6HP#U9
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 55
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LFQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-M30281F6HP#U9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-M30281F6HP#U9
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-M30281F6HP#U9
IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: M30281F6HP#U9 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F6HP#U9 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: M30281F6HP#U9 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F6HP#U9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 201252-M30281F6HP#U9 685-M30281F6HP#U9
Product Name Embedded - Embedded - Microcontrollers - M30281F6HP#U9 16-bit 16BIT 48KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 20 MHz
RAM 48 KB 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7624AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers