Renesas Electronics Corporation Microcontrollers M30281F6HP#U3B

Description
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30281F6HP#U3B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30281F6HP#U3B-ND
Microcontrollers M30281F6HP#U3B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-M30281F6HP#U3B
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-M30281F6HP#U3B
IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: M30281F6HP#U3B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F6HP#U3B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: M30281F6HP#U3B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F6HP#U3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30281F6HP#U3B - 784987-M30281F6HP#U3B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30281F6HP#U3B
784987-M30281F6HP#U3B
Embedded - Embedded - Microcontrollers - M30281F6HP#U3B 784987-M30281F6HP#U3B
Manufacturer: Renesas Electronics America Win Source Part Number: 784987-M30281F6HP#U3 B Series: M16C M16C/Tiny/28 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30281F6H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LFQFP (10x10) Alternative Parts (Cross-Reference): P9S12HY64J0CLHR; P3S12HY48J0MLHR; P3S12HY32J0VLHR; P9S12HA64J0CLHR; Introduction Date: November 12, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784987-M30281F6HP#U3B
Series: M16C M16C/Tiny/28
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30281F6H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LFQFP (10x10)
Alternative Parts (Cross-Reference): P9S12HY64J0CLHR; P3S12HY48J0MLHR; P3S12HY32J0VLHR; P9S12HA64J0CLHR;
Introduction Date: November 12, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30281F6HP#U3B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30281F6HP#U3B
Microcontrollers M30281F6HP#U3B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30281F6HP#U3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30281F6HP#U3B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30281F6HP#U3B
IC MCU 16BIT 48KB FLASH 64LFQFP

IC MCU 16BIT 48KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - M30281F6HP#U3B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30281F6HP#U3B
Microcontrollers M30281F6HP#U3B
IC MCU 16BIT 48KB FLASH 64LFQFP

IC MCU 16BIT 48KB FLASH 64LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - M30281F6HP#U3B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30281F6HP#U3B
Embedded - Microcontrollers M30281F6HP#U3B
IC MCU 16BIT 48KB FLASH 64LFQFP

IC MCU 16BIT 48KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30281F6HP#U3B-ND 685-M30281F6HP#U3B 784987-M30281F6HP#U3B M30281F6HP#U3B M30281F6HP#U3B M30281F6HP#U3B M30281F6HP#U3B
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30281F6HP#U3B Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 24 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 13x10b
RAM 4 KB 4 KB 48 KB 4 KB 4 KB 4 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers