Renesas Electronics Corporation 16-bit 20MHz 96KB Embedded Microcontroller MCU M30280FATHP#U3A

Description
MCU LQFP / M16C/60 series Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Product overview: M30280FATHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-M30280FATHP#U3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU LQFP / M16C/60 series Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Product overview: M30280FATHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-M30280FATHP#U3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz 96KB Embedded Microcontroller MCU - 525-M30280FATHP#U3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 96KB Embedded Microcontroller MCU
525-M30280FATHP#U3A
16-bit 20MHz 96KB Embedded Microcontroller MCU 525-M30280FATHP#U3A
MCU LQFP / M16C/60 series Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Product overview: M30280FATHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-M30280FATHP#U3A can be used for catalog matching and distributor lookup.

MCU LQFP / M16C/60 series Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Product overview: M30280FATHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-M30280FATHP#U3A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1214146-M30280FATHP#U3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1214146-M30280FATHP#U3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1214146-M30280FATHP#U3A
Win Source Part Number: 1214146-M30280FATHP# U3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/Tiny/28 Core Processor: M16C/60 Speed: 20MHz Package: Tray Standard Package: 238 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: M30280 Product Status: Obsolete

Win Source Part Number: 1214146-M30280FATHP#U3A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/Tiny/28
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Standard Package: 238
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: M30280
Product Status: Obsolete

Buy Now
Microcontrollers - M30280FATHP#U3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30280FATHP#U3A
Microcontrollers M30280FATHP#U3A
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - M30280FATHP#U3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30280FATHP#U3A
Embedded - Microcontrollers M30280FATHP#U3A
MCU LQFP

MCU LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 525-M30280FATHP#U3A 1214146-M30280FATHP#U3A M30280FATHP#U3A M30280FATHP#U3A
Product Name 16-bit 20MHz 96KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 8 KB 96 KB 8 KB
Package Type Other; Tray QFP; Other; 80-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers