IC MICROCONTROLLER Product overview: M30280FAHP#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FAHP#UA can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
MCU 16-bit M16C CISC 96KB Flash 3.3V/5V 80-Pin LQFP
IC MICROCONTROLLER
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30280FAHP#UA | M30280FAHP#UA | 668-M30280FAHP#UA | M30280FAHP#UA |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | MCU 16-bit M16C CISC 96KB Flash 3.3V/5V 80-Pin LQFP | Embedded - Microcontrollers |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.7 to 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 80-LQFP | QFP; Other; LQFP | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Data Bus | 16 Bit; 16-Bit | 16 Bit |