M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 42-SSOP
IC MCU 16BIT 48KB FLASH 42SSOP Product overview: M30263F6AFP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30263F6AFP#U5A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 784986-M30263F6AFP#U
Series: M16C M16C/Tiny/26A
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 42-SOP (0.330", 8.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Number of I/O: 33
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30263F6A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-SSOP
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 48KB FLASH 42SSOP
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 42-SSOP
IC MCU 16BIT 48KB FLASH 42SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30263F6AFP#U5A-ND | 685-M30263F6AFP#U5A | 784986-M30263F6AFP#U5A | M30263F6AFP#U5A | M30263F6AFP#U5A | M30263F6AFP#U5A |
| Product Name | Microcontrollers | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M30263F6AFP#U5A | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 2 KB | 2 KB | 48 KB | 2 KB | 2 KB | |
| ROM | 48 KB |