Renesas Electronics Corporation 16-bit 24KB 3.3V 5V Embedded Microcontroller MCU M30263F3AFP#U9A

Description
MCU 16-bit R8C CISC 24KB Flash 3.3V/5V 42-Pin SSOP Product overview: M30263F3AFP#U9A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30263F3AFP#U9A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit R8C CISC 24KB Flash 3.3V/5V 42-Pin SSOP Product overview: M30263F3AFP#U9A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30263F3AFP#U9A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 24KB 3.3V 5V Embedded Microcontroller MCU - 685-M30263F3AFP#U9A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 24KB 3.3V 5V Embedded Microcontroller MCU
685-M30263F3AFP#U9A
16-bit 24KB 3.3V 5V Embedded Microcontroller MCU 685-M30263F3AFP#U9A
MCU 16-bit R8C CISC 24KB Flash 3.3V/5V 42-Pin SSOP Product overview: M30263F3AFP#U9A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30263F3AFP#U9A can be used for catalog matching and distributor lookup.

MCU 16-bit R8C CISC 24KB Flash 3.3V/5V 42-Pin SSOP Product overview: M30263F3AFP#U9A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30263F3AFP#U9A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M30263F3AFP#U9A - 972964-M30263F3AFP#U9A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30263F3AFP#U9A
972964-M30263F3AFP#U9A
Embedded - Embedded - Microcontrollers - M30263F3AFP#U9A 972964-M30263F3AFP#U9A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972964-M30263F3AFP#U 9A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 24 kB Interface: I2C, UART, USART Peripherals: DMA, PWM, Voltage Detect, WDT RAM Size: 1 kB Oscillator Type: Internal Access Time: 20 µs Number of Pins: 42 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: SSOP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of I/Os: 33 Number of Programmable I/O: 33 Number of Timers/Counters: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972964-M30263F3AFP#U9A
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 24 kB
Interface: I2C, UART, USART
Peripherals: DMA, PWM, Voltage Detect, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Access Time: 20 µs
Number of Pins: 42
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: SSOP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of I/Os: 33
Number of Programmable I/O: 33
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30263F3AFP#U9A 972964-M30263F3AFP#U9A
Product Name 16-bit 24KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30263F3AFP#U9A
Data Bus 16 Bit 16 Bit
RAM 1 KB 1.00E-3 KB
Serial Interface I2C, UART, USART I²C; UART; USART; I2C, UART, USART
Package Type Other; SSOP SOP; SSOP; Other; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers