Manufacturer: Renesas Electronics America
Win Source Part Number: 122611-M30262F4GP#U5
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/Tiny/26
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 48-LQFP
Manufacturer Device Package: 48-LFQFP (7x7)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 122611-M30262F4GP#U5 |
| Product Name | Integrated Circuits(ICs) |