Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221394-M30262F3GP#U
Packaging: Bulk
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 24 kB
Interface: I2C, UART, USART
Peripherals: DMA, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Access Time: 20 µs
Number of Pins: 48
Categories: Custom Parts
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 38
Max Operating Temperature: 85 °C
Number of Timers/Counters: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221394-M30262F3GP#U9 |
| Product Name | Custom Parts - Custom Parts (J - M) - M30262F3GP#U9 |