Renesas Electronics Corporation Integrated Circuits(ICs) M30262F3GP#U5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 139615-M30262F3GP#U5 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/Tiny/26 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Manufacturer Device Package: 48-LFQFP (7x7) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 38 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 139615-M30262F3GP#U5 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/Tiny/26 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Manufacturer Device Package: 48-LFQFP (7x7) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 38 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 139615-M30262F3GP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
139615-M30262F3GP#U5
Integrated Circuits(ICs) 139615-M30262F3GP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 139615-M30262F3GP#U5 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/Tiny/26 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Manufacturer Device Package: 48-LFQFP (7x7) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 38 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 139615-M30262F3GP#U5
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/Tiny/26
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 48-LQFP
Manufacturer Device Package: 48-LFQFP (7x7)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 38
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 139615-M30262F3GP#U5
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data