IC MCU 16BIT 68KB FLASH 48LFQFP
IC MCU 16BIT 68KB FLASH 48LFQFP
IC MCU 16BIT 68KB FLASH 48LFQFP
M16C/60 M16C™ M16C/Tiny/26B Microcontroller IC 16-Bit 20MHz 68KB (68K x 8) FLASH 48-LQFP (7x7)
| Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30260F8BGP#U5A | M30260F8BGP#U5A | M30260F8BGP#U5A | M30260F8BGP#U5A |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |