Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30260F6BGP#U5A M30260F6BGP#U5A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 784985-M30260F6BGP#U 5A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F6 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 784985-M30260F6BGP#U 5A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F6 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30260F6BGP#U5A - 784985-M30260F6BGP#U5A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30260F6BGP#U5A
784985-M30260F6BGP#U5A
Embedded - Embedded - Microcontrollers - M30260F6BGP#U5A 784985-M30260F6BGP#U5A
Manufacturer: Renesas Electronics America Win Source Part Number: 784985-M30260F6BGP#U 5A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F6 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784985-M30260F6BGP#U5A
Series: M16C M16C/Tiny/26A
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Number of I/O: 39
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30260F6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LFQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-M30260F6BGP#U5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-M30260F6BGP#U5A
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-M30260F6BGP#U5A
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6BGP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6BGP#U5A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6BGP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6BGP#U5A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - M30260F6BGP#U5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30260F6BGP#U5A
Embedded - Microcontrollers M30260F6BGP#U5A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30260F6BGP#U5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30260F6BGP#U5A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30260F6BGP#U5A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - M30260F6BGP#U5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30260F6BGP#U5A
Microcontrollers M30260F6BGP#U5A
M16C/60 M16C™ M16C/Tiny/26B Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

M16C/60 M16C™ M16C/Tiny/26B Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 784985-M30260F6BGP#U5A 685-M30260F6BGP#U5A M30260F6BGP#U5A M30260F6BGP#U5A M30260F6BGP#U5A
Product Name Embedded - Embedded - Microcontrollers - M30260F6BGP#U5A 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 48 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded Microcontroller MCU - 879-BCM20733A3KML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature 0 to 70 C (32 to 158 F)
View Details