IC MCU
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 52KB (52K x 8) FLASH 48-LQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30260F6AGP#59A | M30260F6AGP#59A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 2 KB | 2 KB |
| Supply Voltage | 5.5 to 2.7 volts |