M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 28KB (28K x 8) FLASH 48-LQFP (7x7)
IC MCU
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30260F3AGP#37A | M30260F3AGP#37A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 1 KB | 1 KB |