Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M301N2F8TFP#U3 M301N2F8TFP#U3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 116826-M301N2F8TFP#U 3 Packaging: Tray Core Processor: M16C/60 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 116826-M301N2F8TFP#U 3 Packaging: Tray Core Processor: M16C/60 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M301N2F8TFP#U3 - 116826-M301N2F8TFP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M301N2F8TFP#U3
116826-M301N2F8TFP#U3
Embedded - Embedded - Microcontrollers - M301N2F8TFP#U3 116826-M301N2F8TFP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 116826-M301N2F8TFP#U 3 Packaging: Tray Core Processor: M16C/60 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 116826-M301N2F8TFP#U3
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 3K x 8

Buy Now Datasheet
Microcontrollers - M301N2F8TFP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M301N2F8TFP#U3-ND
Microcontrollers M301N2F8TFP#U3-ND
M16C/60 M16C™ M16C/10/1N Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

M16C/60 M16C™ M16C/10/1N Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M301N2F8TFP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M301N2F8TFP#U3
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M301N2F8TFP#U3
IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: M301N2F8TFP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M301N2F8TFP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: M301N2F8TFP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M301N2F8TFP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M301N2F8TFP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M301N2F8TFP#U3
Microcontrollers M301N2F8TFP#U3
M16C/60 M16C™ M16C/10/1N Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

M16C/60 M16C™ M16C/10/1N Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M301N2F8TFP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M301N2F8TFP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M301N2F8TFP#U3
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - M301N2F8TFP#U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M301N2F8TFP#U3
Microcontrollers M301N2F8TFP#U3
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - M301N2F8TFP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M301N2F8TFP#U3
Embedded - Microcontrollers M301N2F8TFP#U3
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
IC MCU 16BIT 64KB FLASH 48LFQFP - 668-M301N2F8TFP#U3 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 48LFQFP
668-M301N2F8TFP#U3
IC MCU 16BIT 64KB FLASH 48LFQFP 668-M301N2F8TFP#U3
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 116826-M301N2F8TFP#U3 M301N2F8TFP#U3-ND 685-M301N2F8TFP#U3 M301N2F8TFP#U3 M301N2F8TFP#U3 M301N2F8TFP#U3 M301N2F8TFP#U3 668-M301N2F8TFP#U3
Product Name Embedded - Embedded - Microcontrollers - M301N2F8TFP#U3 Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 64KB FLASH 48LFQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 3 KB 3 KB 3 KB 3 KB 3 KB 3 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details