Win Source Part Number: 1341122-M30162040108
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 150
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 16Mbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: RAM
Clock Frequency: 108 MHz
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: M30162040108
Memory Organization: 4M x 4
IC RAM 16MBIT 108MHZ 8SOIC Product overview: M30162040108X0PSAY from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M30162040108X0PS
MRAM (Magnetoresistive RAM) Memory IC 16Mb (4M x 4) 108MHz 8-SOIC
IC RAM 16MBIT 108MHZ 8SOIC
IC RAM 16MBIT 108MHZ 8SOIC
MRAM (Magnetoresistive RAM) Memory IC 16Mbit 108 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1341122-M30162040108X0PSAY | 774-M30162040108X0PSAY | 800-M30162040108X0PSAY-ND | M30162040108X0PSAY | M30162040108X0PSAY | M30162040108X0PSAY |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 108MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | MRAM; Non-Volatile | MRAM; Non-Volatile | MRAM | RAM | Non-Volatile | RAM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | SOIC | SOIC; Tray | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |