MRAM (Magnetoresistive RAM) Memory IC 16Mb (4M x 4) 108MHz 8-SOIC
IC RAM 16MBIT 108MHZ 8SOIC
MRAM (Magnetoresistive RAM) Memory IC 16Mbit 108 MHz 8-SOIC
IC RAM 16MBIT 108MHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-M30162040108X0ISAY-ND | M30162040108X0ISAY | M30162040108X0ISAY | M30162040108X0ISAY |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | MRAM | RAM | RAM | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |