MRAM (Magnetoresistive RAM) Memory IC 16Mbit 54 MHz 8-DFN (5x6)
IC RAM 16MBIT 54MHZ 8DFN
IC RAM 16MBIT 54MHZ 8DFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M30162040054X0PWAR | M30162040054X0PWAR | M30162040054X0PWAR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | RAM | RAM | Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |